Vishay Intertechnology, Inc. RES 665 OHM 2W 1% 1225 WIDE RCL1225665RFKEG

Description
RES 665ohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 665ohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 665 OHM 2W 1% 1225 WIDE - RCL1225665RFKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 665 OHM 2W 1% 1225 WIDE
RCL1225665RFKEG
RES 665 OHM 2W 1% 1225 WIDE RCL1225665RFKEG
RES 665ohm 2W 1% 1225 WIDE

RES 665ohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL1225665RFKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL1225665RFKEG-ND
Chip Resistor - Surface Mount RCL1225665RFKEG-ND
665 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

665 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL1225665RFKEG RCL1225665RFKEG-ND
Product Name RES 665 OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount
Resistance Range 665 ohms 665 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2176094-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
3 suppliers