Vishay Intertechnology, Inc. RES 649 OHM 2W 1% 1225 WIDE RCL1225649RFKEG

Description
RES 649ohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 649ohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 649 OHM 2W 1% 1225 WIDE - RCL1225649RFKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 649 OHM 2W 1% 1225 WIDE
RCL1225649RFKEG
RES 649 OHM 2W 1% 1225 WIDE RCL1225649RFKEG
RES 649ohm 2W 1% 1225 WIDE

RES 649ohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL1225649RFKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL1225649RFKEG-ND
Chip Resistor - Surface Mount RCL1225649RFKEG-ND
649 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

649 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL1225649RFKEG RCL1225649RFKEG-ND
Product Name RES 649 OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount
Resistance Range 649 ohms 649 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573159 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100000 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers