Vishay Intertechnology, Inc. RES 63.4K OHM 2W 1% 1225 WIDE RCL122563K4FKEG

Description
RES 63.4Kohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 63.4Kohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 63.4K OHM 2W 1% 1225 WIDE - RCL122563K4FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 63.4K OHM 2W 1% 1225 WIDE
RCL122563K4FKEG
RES 63.4K OHM 2W 1% 1225 WIDE RCL122563K4FKEG
RES 63.4Kohm 2W 1% 1225 WIDE

RES 63.4Kohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL122563K4FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL122563K4FKEG-ND
Chip Resistor - Surface Mount RCL122563K4FKEG-ND
63.4 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

63.4 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL122563K4FKEG RCL122563K4FKEG-ND
Product Name RES 63.4K OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount
Resistance Range 63400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176764-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1500 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details