Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCL122562R0JNEG

Description
62 Ohms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
62 Ohms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RCL122562R0JNEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL122562R0JNEG-ND
Chip Resistor - Surface Mount RCL122562R0JNEG-ND
62 Ohms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

62 Ohms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 62 OHM 2W 5% 1225 WIDE - RCL122562R0JNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 62 OHM 2W 5% 1225 WIDE
RCL122562R0JNEG
RES 62 OHM 2W 5% 1225 WIDE RCL122562R0JNEG
RES 62ohm 2W 5% 1225 WIDE

RES 62ohm 2W 5% 1225 WIDE

Supplier's Site
SMD 62ohm Resistor - 52-RCL122562R0JNEG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 62ohm Resistor
52-RCL122562R0JNEG
SMD 62ohm Resistor 52-RCL122562R0JNEG
Thick Film Resistors - SMD 2watt 62ohm 5% 200ppm 1225 Product overview: RCL122562R0JNEG from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 62ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 62ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCL122562R0JNEG can be used for catalog matching and distributor lookup.

Thick Film Resistors - SMD 2watt 62ohm 5% 200ppm 1225 Product overview: RCL122562R0JNEG from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 62ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 62ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCL122562R0JNEG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number RCL122562R0JNEG-ND RCL122562R0JNEG 52-RCL122562R0JNEG
Product Name Chip Resistor - Surface Mount RES 62 OHM 2W 5% 1225 WIDE SMD 62ohm Resistor
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film
Mounting / Packaging 2512; Wide 2512
Resistance Range 62 ohms 62 ohms 62 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details