Vishay Intertechnology, Inc. RES 61.9K OHM 2W 1% 1225 WIDE RCL122561K9FKEG

Description
RES 61.9Kohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 61.9Kohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 61.9K OHM 2W 1% 1225 WIDE - RCL122561K9FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61.9K OHM 2W 1% 1225 WIDE
RCL122561K9FKEG
RES 61.9K OHM 2W 1% 1225 WIDE RCL122561K9FKEG
RES 61.9Kohm 2W 1% 1225 WIDE

RES 61.9Kohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL122561K9FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL122561K9FKEG-ND
Chip Resistor - Surface Mount RCL122561K9FKEG-ND
61.9 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

61.9 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL122561K9FKEG RCL122561K9FKEG-ND
Product Name RES 61.9K OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount
Resistance Range 61900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details