Vishay Intertechnology, Inc. RES 5.6 OHM 2W 5% 1225 WIDE RCL12255R60JNEG

Description
RES 5.6ohm 2W 5% 1225 WIDE
Request a Quote Datasheet
Description
RES 5.6ohm 2W 5% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.6 OHM 2W 5% 1225 WIDE - RCL12255R60JNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.6 OHM 2W 5% 1225 WIDE
RCL12255R60JNEG
RES 5.6 OHM 2W 5% 1225 WIDE RCL12255R60JNEG
RES 5.6ohm 2W 5% 1225 WIDE

RES 5.6ohm 2W 5% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL12255R60JNEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL12255R60JNEG-ND
Chip Resistor - Surface Mount RCL12255R60JNEG-ND
5.6 Ohms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

5.6 Ohms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL12255R60JNEG RCL12255R60JNEG-ND
Product Name RES 5.6 OHM 2W 5% 1225 WIDE Chip Resistor - Surface Mount
Resistance Range 5.6 ohms 5.6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 to 1225 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details