Vishay Intertechnology, Inc. RES 5.6 OHM 2W 1% 1225 WIDE RCL12255R60FKEG

Description
RES 5.6ohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 5.6ohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.6 OHM 2W 1% 1225 WIDE - RCL12255R60FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.6 OHM 2W 1% 1225 WIDE
RCL12255R60FKEG
RES 5.6 OHM 2W 1% 1225 WIDE RCL12255R60FKEG
RES 5.6ohm 2W 1% 1225 WIDE

RES 5.6ohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - 541-2469-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2469-6-ND
Chip Resistor - Surface Mount 541-2469-6-ND
5.6 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

5.6 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2469-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2469-1-ND
Chip Resistor - Surface Mount 541-2469-1-ND
5.6 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

5.6 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2469-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2469-2-ND
Chip Resistor - Surface Mount 541-2469-2-ND
5.6 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

5.6 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL12255R60FKEG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCL12255R60FKEG
Chip Resistor - Surface Mount RCL12255R60FKEG
RES SMD 5.6 OHM 2W 2512 WIDE

RES SMD 5.6 OHM 2W 2512 WIDE

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RCL12255R60FKEG 541-2469-6-ND RCL12255R60FKEG
Product Name RES 5.6 OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 5.6 ohms 5.6 ohms 5.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details