5.9 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film
RES 5.9Kohm 2W 1% 1225 WIDE
RES SMD 5.9K OHM 2W 2512 WIDE
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | RCL12255K90FKEG-ND | RCL12255K90FKEG | RCL12255K90FKEG |
| Product Name | Chip Resistor - Surface Mount | RES 5.9K OHM 2W 1% 1225 WIDE | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 2512; Wide 2512 | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |