Vishay Intertechnology, Inc. RES 5.76K OHM 2W 1% 1225 WIDE RCL12255K76FKEG

Description
RES 5.76Kohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 5.76Kohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.76K OHM 2W 1% 1225 WIDE - RCL12255K76FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.76K OHM 2W 1% 1225 WIDE
RCL12255K76FKEG
RES 5.76K OHM 2W 1% 1225 WIDE RCL12255K76FKEG
RES 5.76Kohm 2W 1% 1225 WIDE

RES 5.76Kohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL12255K76FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL12255K76FKEG-ND
Chip Resistor - Surface Mount RCL12255K76FKEG-ND
5.76 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

5.76 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL12255K76FKEG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCL12255K76FKEG
Chip Resistor - Surface Mount RCL12255K76FKEG
RES SMD 5.76K OHM 2W 2512 WIDE

RES SMD 5.76K OHM 2W 2512 WIDE

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RCL12255K76FKEG RCL12255K76FKEG-ND RCL12255K76FKEG
Product Name RES 5.76K OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 5760 ohms 5760 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567761P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details