Vishay Intertechnology, Inc. RES 5.23K OHM 2W 1% 1225 WIDE RCL12255K23FKEG

Description
RES 5.23Kohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 5.23Kohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.23K OHM 2W 1% 1225 WIDE - RCL12255K23FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.23K OHM 2W 1% 1225 WIDE
RCL12255K23FKEG
RES 5.23K OHM 2W 1% 1225 WIDE RCL12255K23FKEG
RES 5.23Kohm 2W 1% 1225 WIDE

RES 5.23Kohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL12255K23FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL12255K23FKEG-ND
Chip Resistor - Surface Mount RCL12255K23FKEG-ND
5.23 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

5.23 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL12255K23FKEG RCL12255K23FKEG-ND
Product Name RES 5.23K OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount
Resistance Range 5230 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623440-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details