Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCL12255K10JNEG

Description
5.1 kOhms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
5.1 kOhms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RCL12255K10JNEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL12255K10JNEG-ND
Chip Resistor - Surface Mount RCL12255K10JNEG-ND
5.1 kOhms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

5.1 kOhms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 5.1K OHM 2W 5% 1225 WIDE - RCL12255K10JNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.1K OHM 2W 5% 1225 WIDE
RCL12255K10JNEG
RES 5.1K OHM 2W 5% 1225 WIDE RCL12255K10JNEG
RES 5.1Kohm 2W 5% 1225 WIDE

RES 5.1Kohm 2W 5% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL12255K10JNEG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCL12255K10JNEG
Chip Resistor - Surface Mount RCL12255K10JNEG
RES SMD 5.1K OHM 2W 2512 WIDE

RES SMD 5.1K OHM 2W 2512 WIDE

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RCL12255K10JNEG-ND RCL12255K10JNEG RCL12255K10JNEG
Product Name Chip Resistor - Surface Mount RES 5.1K OHM 2W 5% 1225 WIDE Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; Wide 2512
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details