Vishay Intertechnology, Inc. RES 576K OHM 2W 1% 1225 WIDE RCL1225576KFKEG

Description
RES 576Kohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 576Kohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 576K OHM 2W 1% 1225 WIDE - RCL1225576KFKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 576K OHM 2W 1% 1225 WIDE
RCL1225576KFKEG
RES 576K OHM 2W 1% 1225 WIDE RCL1225576KFKEG
RES 576Kohm 2W 1% 1225 WIDE

RES 576Kohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL1225576KFKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL1225576KFKEG-ND
Chip Resistor - Surface Mount RCL1225576KFKEG-ND
576 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

576 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL1225576KFKEG RCL1225576KFKEG-ND
Product Name RES 576K OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount
Resistance Range 576000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R112JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614349-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.7 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details