562 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film
RES 562ohm 2W 1% 1225 WIDE
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RCL1225562RFKEG-ND | RCL1225562RFKEG |
| Product Name | Chip Resistor - Surface Mount | RES 562 OHM 2W 1% 1225 WIDE |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) | |
| Mounting / Packaging | 2512; Wide 2512 | |
| Resistance Range | 562 ohms | 562 ohms |