Vishay Intertechnology, Inc. RES 560 OHM 2W 1% 1225 WIDE RCL1225560RFKEG

Description
RES 560ohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 560ohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 560 OHM 2W 1% 1225 WIDE - RCL1225560RFKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 560 OHM 2W 1% 1225 WIDE
RCL1225560RFKEG
RES 560 OHM 2W 1% 1225 WIDE RCL1225560RFKEG
RES 560ohm 2W 1% 1225 WIDE

RES 560ohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - 541-2467-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2467-1-ND
Chip Resistor - Surface Mount 541-2467-1-ND
560 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

560 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2467-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2467-2-ND
Chip Resistor - Surface Mount 541-2467-2-ND
560 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

560 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2467-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2467-6-ND
Chip Resistor - Surface Mount 541-2467-6-ND
560 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

560 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL1225560RFKEG 541-2467-1-ND
Product Name RES 560 OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount
Resistance Range 560 ohms 560 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614972-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details