Vishay Intertechnology, Inc. RES 53.6 OHM 2W 1% 1225 WIDE RCL122553R6FKEG

Description
RES 53.6ohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 53.6ohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 53.6 OHM 2W 1% 1225 WIDE - RCL122553R6FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 53.6 OHM 2W 1% 1225 WIDE
RCL122553R6FKEG
RES 53.6 OHM 2W 1% 1225 WIDE RCL122553R6FKEG
RES 53.6ohm 2W 1% 1225 WIDE

RES 53.6ohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL122553R6FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL122553R6FKEG-ND
Chip Resistor - Surface Mount RCL122553R6FKEG-ND
53.6 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

53.6 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL122553R6FKEG RCL122553R6FKEG-ND
Product Name RES 53.6 OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount
Resistance Range 53.6 ohms 53.6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details