Vishay Intertechnology, Inc. RES 4.7 OHM 2W 5% 1225 WIDE RCL12254R70JNEG

Description
RES 4.7ohm 2W 5% 1225 WIDE
Request a Quote Datasheet
Description
RES 4.7ohm 2W 5% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.7 OHM 2W 5% 1225 WIDE - RCL12254R70JNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7 OHM 2W 5% 1225 WIDE
RCL12254R70JNEG
RES 4.7 OHM 2W 5% 1225 WIDE RCL12254R70JNEG
RES 4.7ohm 2W 5% 1225 WIDE

RES 4.7ohm 2W 5% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL4.7FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL4.7FCT-ND
Chip Resistor - Surface Mount RCL4.7FCT-ND
4.7 Ohms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

4.7 Ohms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL4.7FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL4.7FDKR-ND
Chip Resistor - Surface Mount RCL4.7FDKR-ND
4.7 Ohms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

4.7 Ohms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL4.7FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL4.7FTR-ND
Chip Resistor - Surface Mount RCL4.7FTR-ND
4.7 Ohms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

4.7 Ohms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL12254R70JNEG RCL4.7FCT-ND
Product Name RES 4.7 OHM 2W 5% 1225 WIDE Chip Resistor - Surface Mount
Resistance Range 4.7 ohms 4.7 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 to 1225 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2567837 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details