RCL1225-T 100 4R7 1% E82 E3
RCL1225-T 100 4R7 1% E82 E3
RCL1225-T 100 4R7 1% E82 E3
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 541-RCL12254R70FKEHTTR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 2512; Wide 2512 |
| Tolerance | 1 +/- % |