Vishay Intertechnology, Inc. RES 4.53 OHM 2W 1% 1225 WIDE RCL12254R53FKEG

Description
RES 4.53ohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 4.53ohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.53 OHM 2W 1% 1225 WIDE - RCL12254R53FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.53 OHM 2W 1% 1225 WIDE
RCL12254R53FKEG
RES 4.53 OHM 2W 1% 1225 WIDE RCL12254R53FKEG
RES 4.53ohm 2W 1% 1225 WIDE

RES 4.53ohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL12254R53FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL12254R53FKEG-ND
Chip Resistor - Surface Mount RCL12254R53FKEG-ND
4.53 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

4.53 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 4.53ohm Resistor - 52-RCL12254R53FKEG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.53ohm Resistor
52-RCL12254R53FKEG
SMD 4.53ohm Resistor 52-RCL12254R53FKEG
Thick Film Resistors - SMD 2watt 4.53ohm 1% 100ppm 1225 Product overview: RCL12254R53FKEG from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.53ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.53ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCL12254R53FKEG can be used for catalog matching and distributor lookup.

Thick Film Resistors - SMD 2watt 4.53ohm 1% 100ppm 1225 Product overview: RCL12254R53FKEG from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.53ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.53ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCL12254R53FKEG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1013522-RCL12254R53FKEG
Resistors - Chip Resistor - Surface Mount 1013522-RCL12254R53FKEG
Win Source Part Number: 1013522-RCL12254R53F KEG Category: Resistors>Chip Resistor - Surface Mount Series: RCL Features: Automotive AEC-Q200 Package: Tape & Reel (TR) Height - Seated (Max): 0.031" (0.80mm) Standard Package: 2,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 2W Composition: Thick Film Number of Terminations: 2 Resistance: 4.53 Ohms Package / Case: Wide 2512 (6432 Metric), 1225 Supplier Device Package: 1225 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.248" W (3.20mm x 6.30mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale

Win Source Part Number: 1013522-RCL12254R53FKEG
Category: Resistors>Chip Resistor - Surface Mount
Series: RCL
Features: Automotive AEC-Q200
Package: Tape & Reel (TR)
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 2,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 2W
Composition: Thick Film
Number of Terminations: 2
Resistance: 4.53 Ohms
Package / Case: Wide 2512 (6432 Metric), 1225
Supplier Device Package: 1225
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.126" L x 0.248" W (3.20mm x 6.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors Resistors Resistors
Product Number RCL12254R53FKEG RCL12254R53FKEG-ND 52-RCL12254R53FKEG 1013522-RCL12254R53FKEG
Product Name RES 4.53 OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount SMD 4.53ohm Resistor Resistors - Chip Resistor - Surface Mount
Resistance Range 4.53 ohms 4.53 ohms 4.53 ohms 4.53 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details