Vishay Intertechnology, Inc. RES 4.99K OHM 2W 1% 1225 WIDE RCL12254K99FKEG

Description
RES 4.99Kohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 4.99Kohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.99K OHM 2W 1% 1225 WIDE - RCL12254K99FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99K OHM 2W 1% 1225 WIDE
RCL12254K99FKEG
RES 4.99K OHM 2W 1% 1225 WIDE RCL12254K99FKEG
RES 4.99Kohm 2W 1% 1225 WIDE

RES 4.99Kohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL4.99KEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL4.99KEDKR-ND
Chip Resistor - Surface Mount RCL4.99KEDKR-ND
4.99 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

4.99 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL4.99KETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL4.99KETR-ND
Chip Resistor - Surface Mount RCL4.99KETR-ND
4.99 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

4.99 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL4.99KECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL4.99KECT-ND
Chip Resistor - Surface Mount RCL4.99KECT-ND
4.99 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

4.99 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RCL12254K99FKEG - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RCL12254K99FKEG
Resistors - Chip Resistor - Surface Mount RCL12254K99FKEG
RES SMD 4.99K OHM 2W 2512 WIDE

RES SMD 4.99K OHM 2W 2512 WIDE

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RCL12254K99FKEG RCL4.99KEDKR-ND RCL12254K99FKEG
Product Name RES 4.99K OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Resistance Range 4990 ohms 4990 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R5R1JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details