Vishay Intertechnology, Inc. RES 4.75K OHM 2W 1% 1225 WIDE RCL12254K75FKEG

Description
RES 4.75Kohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 4.75Kohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.75K OHM 2W 1% 1225 WIDE - RCL12254K75FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75K OHM 2W 1% 1225 WIDE
RCL12254K75FKEG
RES 4.75K OHM 2W 1% 1225 WIDE RCL12254K75FKEG
RES 4.75Kohm 2W 1% 1225 WIDE

RES 4.75Kohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL4.75KETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL4.75KETR-ND
Chip Resistor - Surface Mount RCL4.75KETR-ND
4.75 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

4.75 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL12254K75FKEG RCL4.75KETR-ND
Product Name RES 4.75K OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount
Resistance Range 4750 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2573245 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 39 ohms
View Details