Vishay Intertechnology, Inc. RES 4.32K OHM 2W 1% 1225 WIDE RCL12254K32FKEG

Description
RES 4.32Kohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 4.32Kohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.32K OHM 2W 1% 1225 WIDE - RCL12254K32FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.32K OHM 2W 1% 1225 WIDE
RCL12254K32FKEG
RES 4.32K OHM 2W 1% 1225 WIDE RCL12254K32FKEG
RES 4.32Kohm 2W 1% 1225 WIDE

RES 4.32Kohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL12254K32FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL12254K32FKEG-ND
Chip Resistor - Surface Mount RCL12254K32FKEG-ND
4.32 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

4.32 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL12254K32FKEG RCL12254K32FKEG-ND
Product Name RES 4.32K OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount
Resistance Range 4320 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 2567755P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers