Vishay Intertechnology, Inc. RES 4.12K OHM 2W 1% 1225 WIDE RCL12254K12FKEG

Description
RES 4.12Kohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 4.12Kohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.12K OHM 2W 1% 1225 WIDE - RCL12254K12FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.12K OHM 2W 1% 1225 WIDE
RCL12254K12FKEG
RES 4.12K OHM 2W 1% 1225 WIDE RCL12254K12FKEG
RES 4.12Kohm 2W 1% 1225 WIDE

RES 4.12Kohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL12254K12FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL12254K12FKEG-ND
Chip Resistor - Surface Mount RCL12254K12FKEG-ND
4.12 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

4.12 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL12254K12FKEG RCL12254K12FKEG-ND
Product Name RES 4.12K OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount
Resistance Range 4120 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1374FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details