Vishay Precision Group Chip Resistor - Surface Mount RCL122549R9FKEG

Description
49.9 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
49.9 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RCL49.9ECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL49.9ECT-ND
Chip Resistor - Surface Mount RCL49.9ECT-ND
49.9 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

49.9 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL49.9ETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL49.9ETR-ND
Chip Resistor - Surface Mount RCL49.9ETR-ND
49.9 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

49.9 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL49.9EDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL49.9EDKR-ND
Chip Resistor - Surface Mount RCL49.9EDKR-ND
49.9 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

49.9 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 49.9 OHM 2W 1% 1225 WIDE - RCL122549R9FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9 OHM 2W 1% 1225 WIDE
RCL122549R9FKEG
RES 49.9 OHM 2W 1% 1225 WIDE RCL122549R9FKEG
RES 49.9ohm 2W 1% 1225 WIDE

RES 49.9ohm 2W 1% 1225 WIDE

Supplier's Site
Res, Aec-Q200, Thick Film, 49R9, 2W, 1225; Resistance Vishay - 61AC6111 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 49R9, 2W, 1225; Resistance Vishay
61AC6111
Res, Aec-Q200, Thick Film, 49R9, 2W, 1225; Resistance Vishay 61AC6111
RES, AEC-Q200, THICK FILM, 49R9, 2W, 1225; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:1225 [3264 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 49R9, 2W, 1225; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:1225 [3264 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 49R9, 2W, 1225; Resistance Vishay - 65AC3570 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 49R9, 2W, 1225; Resistance Vishay
65AC3570
Res, Aec-Q200, Thick Film, 49R9, 2W, 1225; Resistance Vishay 65AC3570
RES, AEC-Q200, THICK FILM, 49R9, 2W, 1225; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:1225 [3264 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 49R9, 2W, 1225; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:1225 [3264 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RCL49.9ECT-ND RCL122549R9FKEG 61AC6111
Product Name Chip Resistor - Surface Mount RES 49.9 OHM 2W 1% 1225 WIDE Res, Aec-Q200, Thick Film, 49R9, 2W, 1225; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; Wide 2512 1225 [3264 Metric]
Resistance Range 49.9 ohms 49.9 ohms 49.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R681JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers