Vishay Intertechnology, Inc. RES 49.9K OHM 2W 1% 1225 WIDE RCL122549K9FKEG

Description
RES 49.9Kohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 49.9Kohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9K OHM 2W 1% 1225 WIDE - RCL122549K9FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9K OHM 2W 1% 1225 WIDE
RCL122549K9FKEG
RES 49.9K OHM 2W 1% 1225 WIDE RCL122549K9FKEG
RES 49.9Kohm 2W 1% 1225 WIDE

RES 49.9Kohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - 541-2458-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2458-2-ND
Chip Resistor - Surface Mount 541-2458-2-ND
49.9 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

49.9 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2458-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2458-1-ND
Chip Resistor - Surface Mount 541-2458-1-ND
49.9 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

49.9 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2458-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2458-6-ND
Chip Resistor - Surface Mount 541-2458-6-ND
49.9 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

49.9 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL122549K9FKEG 541-2458-2-ND
Product Name RES 49.9K OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount
Resistance Range 49900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2200 ohms
View Details
2 suppliers
Through Hole Resistors - 1260438 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R820JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details