Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCL122547R5FKEG

Description
47.5 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
47.5 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RCL122547R5FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL122547R5FKEG-ND
Chip Resistor - Surface Mount RCL122547R5FKEG-ND
47.5 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

47.5 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 47.5ohm Resistor - 52-RCL122547R5FKEG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47.5ohm Resistor
52-RCL122547R5FKEG
SMD 47.5ohm Resistor 52-RCL122547R5FKEG
Thick Film Resistors - SMD 2watt 47.5ohm 1% 100ppm 1225 Product overview: RCL122547R5FKEG from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47.5ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47.5ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCL122547R5FKEG can be used for catalog matching and distributor lookup.

Thick Film Resistors - SMD 2watt 47.5ohm 1% 100ppm 1225 Product overview: RCL122547R5FKEG from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47.5ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47.5ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCL122547R5FKEG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1342149-RCL122547R5FKEG - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1342149-RCL122547R5FKEG
Resistors - Chip Resistor - Surface Mount 1342149-RCL122547R5FKEG
Win Source Part Number: 1342149-RCL122547R5F KEG Category: Resistors - Chip Resistor - Surface Mount Series: RCL Features: Automotive AEC-Q200 Package: Tape & Reel Size / Dimension: 0.126" L x 0.248" W (3.20mm x 6.30mm) Height - Seated (Max): 0.031" (0.80mm) Standard Package: 2,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 2W Composition: Thick Film Number of Terminations: 2 Resistance: 47.5 Ohms Package / Case: Wide 2512 (6432 Metric) , 1225 Supplier Device Package: 1225 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale

Win Source Part Number: 1342149-RCL122547R5FKEG
Category: Resistors - Chip Resistor - Surface Mount
Series: RCL
Features: Automotive AEC-Q200
Package: Tape & Reel
Size / Dimension: 0.126" L x 0.248" W (3.20mm x 6.30mm)
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 2,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 2W
Composition: Thick Film
Number of Terminations: 2
Resistance: 47.5 Ohms
Package / Case: Wide 2512 (6432 Metric) , 1225
Supplier Device Package: 1225
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale

Buy Now Datasheet
RES 47.5 OHM 2W 1% 1225 WIDE - RCL122547R5FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5 OHM 2W 1% 1225 WIDE
RCL122547R5FKEG
RES 47.5 OHM 2W 1% 1225 WIDE RCL122547R5FKEG
RES 47.5ohm 2W 1% 1225 WIDE

RES 47.5ohm 2W 1% 1225 WIDE

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors Resistors
Product Number RCL122547R5FKEG-ND 52-RCL122547R5FKEG 1342149-RCL122547R5FKEG RCL122547R5FKEG
Product Name Chip Resistor - Surface Mount SMD 47.5ohm Resistor Resistors - Chip Resistor - Surface Mount RES 47.5 OHM 2W 1% 1225 WIDE
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film MetalFilm; Thick Film (Chip)
Mounting / Packaging 2512; Wide 2512
Resistance Range 47.5 ohms 47.5 ohms 47.5 ohms 47.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details