Vishay Intertechnology, Inc. RES 475 OHM 2W 1% 1225 WIDE RCL1225475RFKEG

Description
RES 475ohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 475ohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 475 OHM 2W 1% 1225 WIDE - RCL1225475RFKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 475 OHM 2W 1% 1225 WIDE
RCL1225475RFKEG
RES 475 OHM 2W 1% 1225 WIDE RCL1225475RFKEG
RES 475ohm 2W 1% 1225 WIDE

RES 475ohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL1225475RFKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL1225475RFKEG-ND
Chip Resistor - Surface Mount RCL1225475RFKEG-ND
475 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

475 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL1225475RFKEG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCL1225475RFKEG
Chip Resistor - Surface Mount RCL1225475RFKEG
RES SMD 475 OHM 2W 2512 WIDE

RES SMD 475 OHM 2W 2512 WIDE

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RCL1225475RFKEG RCL1225475RFKEG-ND RCL1225475RFKEG
Product Name RES 475 OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 475 ohms 475 ohms 475 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD7683FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details