Vishay Intertechnology, Inc. RES 46.4 OHM 2W 1% 1225 WIDE RCL122546R4FKEG

Description
RES 46.4ohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 46.4ohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 46.4 OHM 2W 1% 1225 WIDE - RCL122546R4FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 46.4 OHM 2W 1% 1225 WIDE
RCL122546R4FKEG
RES 46.4 OHM 2W 1% 1225 WIDE RCL122546R4FKEG
RES 46.4ohm 2W 1% 1225 WIDE

RES 46.4ohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL122546R4FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL122546R4FKEG-ND
Chip Resistor - Surface Mount RCL122546R4FKEG-ND
46.4 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

46.4 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL122546R4FKEG RCL122546R4FKEG-ND
Product Name RES 46.4 OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount
Resistance Range 46.4 ohms 46.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD475GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details