Vishay Intertechnology, Inc. RES 44.2K OHM 2W 1% 1225 WIDE RCL122544K2FKEG

Description
RES 44.2Kohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 44.2Kohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 44.2K OHM 2W 1% 1225 WIDE - RCL122544K2FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 44.2K OHM 2W 1% 1225 WIDE
RCL122544K2FKEG
RES 44.2K OHM 2W 1% 1225 WIDE RCL122544K2FKEG
RES 44.2Kohm 2W 1% 1225 WIDE

RES 44.2Kohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL122544K2FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL122544K2FKEG-ND
Chip Resistor - Surface Mount RCL122544K2FKEG-ND
44.2 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

44.2 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL122544K2FKEG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCL122544K2FKEG
Chip Resistor - Surface Mount RCL122544K2FKEG
RES SMD 44.2K OHM 2W 2512 WIDE

RES SMD 44.2K OHM 2W 2512 WIDE

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RCL122544K2FKEG RCL122544K2FKEG-ND RCL122544K2FKEG
Product Name RES 44.2K OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 44200 ohms 44200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 464 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311265 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Resistor - 53-BPR58C10LJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Radial
Resistance Range 0.0100 ohms
Operating Temperature -40 to 200 C (-40 to 392 F)
View Details
4 suppliers