Vishay Intertechnology, Inc. RES 442 OHM 2W 1% 1225 WIDE RCL1225442RFKEG

Description
RES 442ohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 442ohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 442 OHM 2W 1% 1225 WIDE - RCL1225442RFKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 442 OHM 2W 1% 1225 WIDE
RCL1225442RFKEG
RES 442 OHM 2W 1% 1225 WIDE RCL1225442RFKEG
RES 442ohm 2W 1% 1225 WIDE

RES 442ohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL1225442RFKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL1225442RFKEG-ND
Chip Resistor - Surface Mount RCL1225442RFKEG-ND
442 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

442 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL1225442RFKEG RCL1225442RFKEG-ND
Product Name RES 442 OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount
Resistance Range 442 ohms 442 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 2567503 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details