Vishay Intertechnology, Inc. RES 430K OHM 2W 1% 1225 WIDE RCL1225430KFKEG

Description
RES 430Kohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 430Kohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 430K OHM 2W 1% 1225 WIDE - RCL1225430KFKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 430K OHM 2W 1% 1225 WIDE
RCL1225430KFKEG
RES 430K OHM 2W 1% 1225 WIDE RCL1225430KFKEG
RES 430Kohm 2W 1% 1225 WIDE

RES 430Kohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL1225430KFKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL1225430KFKEG-ND
Chip Resistor - Surface Mount RCL1225430KFKEG-ND
430 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

430 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL1225430KFKEG RCL1225430KFKEG-ND
Product Name RES 430K OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount
Resistance Range 430000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers