Vishay Intertechnology, Inc. RES 40.2 OHM 2W 1% 1225 WIDE RCL122540R2FKEG

Description
RES 40.2ohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 40.2ohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 40.2 OHM 2W 1% 1225 WIDE - RCL122540R2FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2 OHM 2W 1% 1225 WIDE
RCL122540R2FKEG
RES 40.2 OHM 2W 1% 1225 WIDE RCL122540R2FKEG
RES 40.2ohm 2W 1% 1225 WIDE

RES 40.2ohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL122540R2FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL122540R2FKEG-ND
Chip Resistor - Surface Mount RCL122540R2FKEG-ND
40.2 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

40.2 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL122540R2FKEG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCL122540R2FKEG
Chip Resistor - Surface Mount RCL122540R2FKEG
RES SMD 40.2 OHM 2W 2512 WIDE

RES SMD 40.2 OHM 2W 2512 WIDE

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RCL122540R2FKEG RCL122540R2FKEG-ND RCL122540R2FKEG
Product Name RES 40.2 OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 40.2 ohms 40.2 ohms 40.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260380 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers