Vishay Intertechnology, Inc. RES 40.2K OHM 2W 1% 1225 WIDE RCL122540K2FKEG

Description
RES 40.2Kohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 40.2Kohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 40.2K OHM 2W 1% 1225 WIDE - RCL122540K2FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2K OHM 2W 1% 1225 WIDE
RCL122540K2FKEG
RES 40.2K OHM 2W 1% 1225 WIDE RCL122540K2FKEG
RES 40.2Kohm 2W 1% 1225 WIDE

RES 40.2Kohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - 541-2456-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2456-6-ND
Chip Resistor - Surface Mount 541-2456-6-ND
40.2 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

40.2 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2456-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2456-1-ND
Chip Resistor - Surface Mount 541-2456-1-ND
40.2 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

40.2 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2456-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2456-2-ND
Chip Resistor - Surface Mount 541-2456-2-ND
40.2 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

40.2 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL122540K2FKEG 541-2456-6-ND
Product Name RES 40.2K OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount
Resistance Range 40200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers