Vishay Intertechnology, Inc. RES 3.9 OHM 2W 5% 1225 WIDE RCL12253R90JNEG

Description
RES 3.9ohm 2W 5% 1225 WIDE
Request a Quote Datasheet
Description
RES 3.9ohm 2W 5% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.9 OHM 2W 5% 1225 WIDE - RCL12253R90JNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.9 OHM 2W 5% 1225 WIDE
RCL12253R90JNEG
RES 3.9 OHM 2W 5% 1225 WIDE RCL12253R90JNEG
RES 3.9ohm 2W 5% 1225 WIDE

RES 3.9ohm 2W 5% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - 541-2455-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2455-1-ND
Chip Resistor - Surface Mount 541-2455-1-ND
3.9 Ohms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

3.9 Ohms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2455-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2455-2-ND
Chip Resistor - Surface Mount 541-2455-2-ND
3.9 Ohms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

3.9 Ohms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2455-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2455-6-ND
Chip Resistor - Surface Mount 541-2455-6-ND
3.9 Ohms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

3.9 Ohms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL12253R90JNEG 541-2455-1-ND
Product Name RES 3.9 OHM 2W 5% 1225 WIDE Chip Resistor - Surface Mount
Resistance Range 3.9 ohms 3.9 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 to 1225 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756505 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details