Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCL12253R60JNEG

Description
3.6 Ohms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.6 Ohms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2454-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2454-2-ND
Chip Resistor - Surface Mount 541-2454-2-ND
3.6 Ohms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

3.6 Ohms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2454-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2454-1-ND
Chip Resistor - Surface Mount 541-2454-1-ND
3.6 Ohms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

3.6 Ohms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2454-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2454-6-ND
Chip Resistor - Surface Mount 541-2454-6-ND
3.6 Ohms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

3.6 Ohms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 3.6 OHM 2W 5% 1225 WIDE - RCL12253R60JNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.6 OHM 2W 5% 1225 WIDE
RCL12253R60JNEG
RES 3.6 OHM 2W 5% 1225 WIDE RCL12253R60JNEG
RES 3.6ohm 2W 5% 1225 WIDE

RES 3.6ohm 2W 5% 1225 WIDE

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-2454-2-ND RCL12253R60JNEG
Product Name Chip Resistor - Surface Mount RES 3.6 OHM 2W 5% 1225 WIDE
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; Wide 2512
Resistance Range 3.6 ohms 3.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chassis Mount Resistors - 1311304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details