Vishay Intertechnology, Inc. SMD 3.6ohm Resistor RCL12253R60FKEG

Description
Thick Film Resistors - SMD 2watt 3.6ohm 1% 100ppm 1225 Product overview: RCL12253R60FKEG from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.6ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3.6ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCL12253R60FKEG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 2watt 3.6ohm 1% 100ppm 1225 Product overview: RCL12253R60FKEG from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.6ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3.6ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCL12253R60FKEG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3.6ohm Resistor - 52-RCL12253R60FKEG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.6ohm Resistor
52-RCL12253R60FKEG
SMD 3.6ohm Resistor 52-RCL12253R60FKEG
Thick Film Resistors - SMD 2watt 3.6ohm 1% 100ppm 1225 Product overview: RCL12253R60FKEG from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.6ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3.6ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCL12253R60FKEG can be used for catalog matching and distributor lookup.

Thick Film Resistors - SMD 2watt 3.6ohm 1% 100ppm 1225 Product overview: RCL12253R60FKEG from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.6ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3.6ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCL12253R60FKEG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RCL12253R60FKEG
931887-RCL12253R60FKEG
Chip Resistor - Surface Mount - RCL12253R60FKEG 931887-RCL12253R60FKEG
Manufacturer: Vishay Win Source Part Number: 931887-RCL12253R60FK EG Series: RCL Operating Temperature Range: -55°C ~ 155°C Features: 3.6 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film Package: Wide 2512 (6432 Metric), 1225 Package: Reel - TR Categories: Resistors Case / Package: 1225 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030

Manufacturer: Vishay
Win Source Part Number: 931887-RCL12253R60FKEG
Series: RCL
Operating Temperature Range: -55°C ~ 155°C
Features: 3.6 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film
Package: Wide 2512 (6432 Metric), 1225
Package: Reel - TR
Categories: Resistors
Case / Package: 1225
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030

Buy Now Datasheet
RES 3.6 OHM 2W 1% 1225 WIDE - RCL12253R60FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.6 OHM 2W 1% 1225 WIDE
RCL12253R60FKEG
RES 3.6 OHM 2W 1% 1225 WIDE RCL12253R60FKEG
RES 3.6ohm 2W 1% 1225 WIDE

RES 3.6ohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL12253R60FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL12253R60FKEG-ND
Chip Resistor - Surface Mount RCL12253R60FKEG-ND
3.6 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

3.6 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors Resistors Resistors
Product Number 52-RCL12253R60FKEG 931887-RCL12253R60FKEG RCL12253R60FKEG RCL12253R60FKEG-ND
Product Name SMD 3.6ohm Resistor Chip Resistor - Surface Mount - RCL12253R60FKEG RES 3.6 OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount
Technology / Construction Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip)
Resistance Range 3.6 ohms 3.6 ohms 3.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Operating DC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 2567559P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0047 ohms
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details