Vishay Intertechnology, Inc. RES 3.48 OHM 2W 1% 1225 WIDE RCL12253R48FKEG

Description
RES 3.48ohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 3.48ohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.48 OHM 2W 1% 1225 WIDE - RCL12253R48FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.48 OHM 2W 1% 1225 WIDE
RCL12253R48FKEG
RES 3.48 OHM 2W 1% 1225 WIDE RCL12253R48FKEG
RES 3.48ohm 2W 1% 1225 WIDE

RES 3.48ohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL12253R48FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL12253R48FKEG-ND
Chip Resistor - Surface Mount RCL12253R48FKEG-ND
3.48 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

3.48 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL12253R48FKEG RCL12253R48FKEG-ND
Product Name RES 3.48 OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount
Resistance Range 3.48 ohms 3.48 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers