RES 3.32ohm 2W 1% 1225 WIDE
3.32 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RCL12253R32FKEG | RCL12253R32FKEG-ND |
| Product Name | RES 3.32 OHM 2W 1% 1225 WIDE | Chip Resistor - Surface Mount |
| Resistance Range | 3.32 ohms | 3.32 ohms |
| Tolerance | 1 +/- % | 1 +/- % |
| Power Rating | 2 to 1225 watts | 2 watts |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use |