Vishay Intertechnology, Inc. RES 3.09 OHM 2W 1% 1225 WIDE RCL12253R09FKEG

Description
RES 3.09ohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 3.09ohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.09 OHM 2W 1% 1225 WIDE - RCL12253R09FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.09 OHM 2W 1% 1225 WIDE
RCL12253R09FKEG
RES 3.09 OHM 2W 1% 1225 WIDE RCL12253R09FKEG
RES 3.09ohm 2W 1% 1225 WIDE

RES 3.09ohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL12253R09FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL12253R09FKEG-ND
Chip Resistor - Surface Mount RCL12253R09FKEG-ND
3.09 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

3.09 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL12253R09FKEG RCL12253R09FKEG-ND
Product Name RES 3.09 OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount
Resistance Range 3.09 ohms 3.09 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1203FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details