Vishay Intertechnology, Inc. RES 3.01 OHM 2W 1% 1225 WIDE RCL12253R01FKEG

Description
RES 3.01ohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 3.01ohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.01 OHM 2W 1% 1225 WIDE - RCL12253R01FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01 OHM 2W 1% 1225 WIDE
RCL12253R01FKEG
RES 3.01 OHM 2W 1% 1225 WIDE RCL12253R01FKEG
RES 3.01ohm 2W 1% 1225 WIDE

RES 3.01ohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL12253R01FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL12253R01FKEG-ND
Chip Resistor - Surface Mount RCL12253R01FKEG-ND
3.01 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

3.01 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL12253R01FKEG RCL12253R01FKEG-ND
Product Name RES 3.01 OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount
Resistance Range 3.01 ohms 3.01 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176091-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 86.6 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details