Vishay Intertechnology, Inc. RES 3.9K OHM 2W 1% 1225 WIDE RCL12253K90FKEG

Description
RES 3.9Kohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 3.9Kohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.9K OHM 2W 1% 1225 WIDE - RCL12253K90FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.9K OHM 2W 1% 1225 WIDE
RCL12253K90FKEG
RES 3.9K OHM 2W 1% 1225 WIDE RCL12253K90FKEG
RES 3.9Kohm 2W 1% 1225 WIDE

RES 3.9Kohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL12253K90FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL12253K90FKEG-ND
Chip Resistor - Surface Mount RCL12253K90FKEG-ND
3.9 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

3.9 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL12253K90FKEG RCL12253K90FKEG-ND
Product Name RES 3.9K OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount
Resistance Range 3900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R564JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614885-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 240000 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details