Vishay Intertechnology, Inc. RES 3.6K OHM 2W 5% 1225 WIDE RCL12253K60JNEG

Description
RES 3.6Kohm 2W 5% 1225 WIDE
Request a Quote Datasheet
Description
RES 3.6Kohm 2W 5% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.6K OHM 2W 5% 1225 WIDE - RCL12253K60JNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.6K OHM 2W 5% 1225 WIDE
RCL12253K60JNEG
RES 3.6K OHM 2W 5% 1225 WIDE RCL12253K60JNEG
RES 3.6Kohm 2W 5% 1225 WIDE

RES 3.6Kohm 2W 5% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL12253K60JNEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL12253K60JNEG-ND
Chip Resistor - Surface Mount RCL12253K60JNEG-ND
3.6 kOhms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

3.6 kOhms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL12253K60JNEG RCL12253K60JNEG-ND
Product Name RES 3.6K OHM 2W 5% 1225 WIDE Chip Resistor - Surface Mount
Resistance Range 3600 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 to 1225 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176089-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 26700 ohms
View Details
4 suppliers
Through Hole Resistors - 1260417 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C243J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details