Vishay Intertechnology, Inc. RES 390 OHM 2W 5% 1225 WIDE RCL1225390RJNEG

Description
RES 390ohm 2W 5% 1225 WIDE
Request a Quote Datasheet
Description
RES 390ohm 2W 5% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 390 OHM 2W 5% 1225 WIDE - RCL1225390RJNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 390 OHM 2W 5% 1225 WIDE
RCL1225390RJNEG
RES 390 OHM 2W 5% 1225 WIDE RCL1225390RJNEG
RES 390ohm 2W 5% 1225 WIDE

RES 390ohm 2W 5% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL1225390RJNEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL1225390RJNEG-ND
Chip Resistor - Surface Mount RCL1225390RJNEG-ND
390 Ohms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

390 Ohms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL1225390RJNEG RCL1225390RJNEG-ND
Product Name RES 390 OHM 2W 5% 1225 WIDE Chip Resistor - Surface Mount
Resistance Range 390 ohms 390 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 to 1225 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4534FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details