Vishay Intertechnology, Inc. RES 390 OHM 2W 1% 1225 WIDE RCL1225390RFKEG

Description
RES 390ohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 390ohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 390 OHM 2W 1% 1225 WIDE - RCL1225390RFKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 390 OHM 2W 1% 1225 WIDE
RCL1225390RFKEG
RES 390 OHM 2W 1% 1225 WIDE RCL1225390RFKEG
RES 390ohm 2W 1% 1225 WIDE

RES 390ohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL1225390RFKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL1225390RFKEG-ND
Chip Resistor - Surface Mount RCL1225390RFKEG-ND
390 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

390 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL1225390RFKEG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCL1225390RFKEG
Chip Resistor - Surface Mount RCL1225390RFKEG
RES SMD 390 OHM 2W 2512 WIDE

RES SMD 390 OHM 2W 2512 WIDE

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RCL1225390RFKEG RCL1225390RFKEG-ND RCL1225390RFKEG
Product Name RES 390 OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 390 ohms 390 ohms 390 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1614947-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6810 ohms
View Details
3 suppliers