Vishay Intertechnology, Inc. RES 36 OHM 2W 1% 1225 WIDE RCL122536R0FKEG

Description
RES 36ohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 36ohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 36 OHM 2W 1% 1225 WIDE - RCL122536R0FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36 OHM 2W 1% 1225 WIDE
RCL122536R0FKEG
RES 36 OHM 2W 1% 1225 WIDE RCL122536R0FKEG
RES 36ohm 2W 1% 1225 WIDE

RES 36ohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL122536R0FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL122536R0FKEG-ND
Chip Resistor - Surface Mount RCL122536R0FKEG-ND
36 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

36 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL122536R0FKEG RCL122536R0FKEG-ND
Product Name RES 36 OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount
Resistance Range 36 ohms 36 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614888-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6980 ohms
View Details
2 suppliers