Vishay Intertechnology, Inc. RES 365 OHM 2W 1% 1225 WIDE RCL1225365RFKEG

Description
RES 365ohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 365ohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 365 OHM 2W 1% 1225 WIDE - RCL1225365RFKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 365 OHM 2W 1% 1225 WIDE
RCL1225365RFKEG
RES 365 OHM 2W 1% 1225 WIDE RCL1225365RFKEG
RES 365ohm 2W 1% 1225 WIDE

RES 365ohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL1225365RFKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL1225365RFKEG-ND
Chip Resistor - Surface Mount RCL1225365RFKEG-ND
365 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

365 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL1225365RFKEG RCL1225365RFKEG-ND
Product Name RES 365 OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount
Resistance Range 365 ohms 365 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C395J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details