Vishay Intertechnology, Inc. RES 360K OHM 2W 5% 1225 WIDE RCL1225360KJNEG

Description
RES 360Kohm 2W 5% 1225 WIDE
Request a Quote Datasheet
Description
RES 360Kohm 2W 5% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 360K OHM 2W 5% 1225 WIDE - RCL1225360KJNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 360K OHM 2W 5% 1225 WIDE
RCL1225360KJNEG
RES 360K OHM 2W 5% 1225 WIDE RCL1225360KJNEG
RES 360Kohm 2W 5% 1225 WIDE

RES 360Kohm 2W 5% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL1225360KJNEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL1225360KJNEG-ND
Chip Resistor - Surface Mount RCL1225360KJNEG-ND
360 kOhms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

360 kOhms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL1225360KJNEG RCL1225360KJNEG-ND
Product Name RES 360K OHM 2W 5% 1225 WIDE Chip Resistor - Surface Mount
Resistance Range 360000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 to 1225 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD333GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details