Vishay Intertechnology, Inc. RES 34.8K OHM 2W 1% 1225 WIDE RCL122534K8FKEG

Description
RES 34.8Kohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 34.8Kohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34.8K OHM 2W 1% 1225 WIDE - RCL122534K8FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.8K OHM 2W 1% 1225 WIDE
RCL122534K8FKEG
RES 34.8K OHM 2W 1% 1225 WIDE RCL122534K8FKEG
RES 34.8Kohm 2W 1% 1225 WIDE

RES 34.8Kohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL122534K8FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL122534K8FKEG-ND
Chip Resistor - Surface Mount RCL122534K8FKEG-ND
34.8 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

34.8 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL122534K8FKEG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCL122534K8FKEG
Chip Resistor - Surface Mount RCL122534K8FKEG
RES SMD 34.8K OHM 2W 2512 WIDE

RES SMD 34.8K OHM 2W 2512 WIDE

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RCL122534K8FKEG RCL122534K8FKEG-ND RCL122534K8FKEG
Product Name RES 34.8K OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 34800 ohms 34800 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details