Vishay Intertechnology, Inc. RES 332 OHM 2W 1% 1225 WIDE RCL1225332RFKEG

Description
RES 332ohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 332ohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 332 OHM 2W 1% 1225 WIDE - RCL1225332RFKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332 OHM 2W 1% 1225 WIDE
RCL1225332RFKEG
RES 332 OHM 2W 1% 1225 WIDE RCL1225332RFKEG
RES 332ohm 2W 1% 1225 WIDE

RES 332ohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL1225332RFKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL1225332RFKEG-ND
Chip Resistor - Surface Mount RCL1225332RFKEG-ND
332 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

332 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL1225332RFKEG RCL1225332RFKEG-ND
Product Name RES 332 OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount
Resistance Range 332 ohms 332 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD7682FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details