Vishay Intertechnology, Inc. RES 330 OHM 2W 1% 1225 WIDE RCL1225330RFKEG

Description
RES 330ohm 2W 1% 1225 WIDE
Request a Quote Datasheet
Description
RES 330ohm 2W 1% 1225 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 330 OHM 2W 1% 1225 WIDE - RCL1225330RFKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330 OHM 2W 1% 1225 WIDE
RCL1225330RFKEG
RES 330 OHM 2W 1% 1225 WIDE RCL1225330RFKEG
RES 330ohm 2W 1% 1225 WIDE

RES 330ohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL1225330RFKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL1225330RFKEG-ND
Chip Resistor - Surface Mount RCL1225330RFKEG-ND
330 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

330 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL1225330RFKEG RCL1225330RFKEG-ND
Product Name RES 330 OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount
Resistance Range 330 ohms 330 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 to 1225 watts 2 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1690344 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4992FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details