Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCL122532K4FKEG

Description
32.4 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
32.4 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RCL122532K4FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL122532K4FKEG-ND
Chip Resistor - Surface Mount RCL122532K4FKEG-ND
32.4 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

32.4 kOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 32.4K OHM 2W 1% 1225 WIDE - RCL122532K4FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.4K OHM 2W 1% 1225 WIDE
RCL122532K4FKEG
RES 32.4K OHM 2W 1% 1225 WIDE RCL122532K4FKEG
RES 32.4Kohm 2W 1% 1225 WIDE

RES 32.4Kohm 2W 1% 1225 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL122532K4FKEG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCL122532K4FKEG
Chip Resistor - Surface Mount RCL122532K4FKEG
RES SMD 32.4K OHM 2W 2512 WIDE

RES SMD 32.4K OHM 2W 2512 WIDE

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RCL122532K4FKEG-ND RCL122532K4FKEG RCL122532K4FKEG
Product Name Chip Resistor - Surface Mount RES 32.4K OHM 2W 1% 1225 WIDE Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; Wide 2512
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD7684FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details